NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers LPC5516JBD64E

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC5516JBD64E - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1026278-LPC5516JBD64E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1026278-LPC5516JBD64E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1026278-LPC5516JBD64E
Win Source Part Number: 1026278-LPC5516JBD64 E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC551x Core Processor: ARM® Cortex®-M33 Speed: 150MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 10x16b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-LPC5516JBD64EDKR INACTIVE,568-LPC5516 JBD64E,935385029551, 568-LPC5516JBD64ECTI NACTIVE Base Product Number: LPC5516

Win Source Part Number: 1026278-LPC5516JBD64E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC551x
Core Processor: ARM® Cortex®-M33
Speed: 150MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 10x16b SAR
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LPC5516JBD64EDKRINACTIVE,568-LPC5516JBD64E,935385029551,568-LPC5516JBD64ECTINACTIVE
Base Product Number: LPC5516

Buy Now Datasheet
Microcontrollers - 568-LPC5516JBD64E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-LPC5516JBD64E-ND
Microcontrollers 568-LPC5516JBD64E-ND
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)

ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-LPC5516JBD64E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC5516JBD64E
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC5516JBD64E
IC MCU 32BIT 256KB FLASH 64HTQFP Product overview: LPC5516JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5516JBD64E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64HTQFP Product overview: LPC5516JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5516JBD64E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LPC5516JBD64E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC5516JBD64E
Microcontrollers LPC5516JBD64E
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)

ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)

Buy Now Datasheet
Microcontrollers - LPC5516JBD64E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC5516JBD64E
Microcontrollers LPC5516JBD64E
IC MCU 32BIT 256KB FLASH 64HTQFP

IC MCU 32BIT 256KB FLASH 64HTQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC5516JBD64E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC5516JBD64E
Embedded - Microcontrollers LPC5516JBD64E
IC MCU 32BIT 256KB FLASH 64HTQFP

IC MCU 32BIT 256KB FLASH 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC5516JBD64E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC5516JBD64E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC5516JBD64E
IC MCU 32BIT 256KB FLASH 64HTQFP

IC MCU 32BIT 256KB FLASH 64HTQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC5516JBD64E 1026278-LPC5516JBD64E 568-LPC5516JBD64E-ND 685-LPC5516JBD64E LPC5516JBD64E LPC5516JBD64E LPC5516JBD64E LPC5516JBD64E
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; HTQFP64 TQFP; Other; 64-TQFP Exposed Pad Other; Tray QFP; TQFP; Other; 64-TQFP Exposed Pad QFP; Other; 64-TQFP Exposed Pad TQFP; Other; 64-TQFP Exposed Pad
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers