IC MCU 16BIT 128KB 100BQFP
Microcontroller
IC MICROCONTROLLER
IC MICROCONTROLLER
M16C/60 M16C™ M16C/60/6N5 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
M16C/60 M16C™ M16C/60/6N5 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-M306N5FCTFP#UKV-ND | M306N5FCTFP#UKV | M306N5FCTFP#UKV | M306N5FCTFP#UKV | M306N5FCTFP#UKV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 5 KB | 5 KB | 5 KB | ||
| ROM | 128 KB |