Win Source Part Number: 1341229-LPC5536JBD64
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Core Processor: ARM® Cortex®-M33
Speed: 150MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flexcomm, I²C, I²S, I³C, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 39
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 13x16b; D/A 1x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: LPC5536
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 256KB FLASH 64HTQFP Product overview: LPC5536JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5536JBD64E can be used for catalog matching and distributor lookup.
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
IC MCU M33 256KB/128KB HTQFP64
IC MCU M33 256KB/128KB HTQFP64
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1341229-LPC5536JBD64E | 568-LPC5536JBD64E-ND | 685-LPC5536JBD64E | LPC5536JBD64E | LPC5536JBD64E | LPC5536JBD64E | LPC5536JBD64E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| RAM | 256 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |