32-bit ARM Cortex-M33
Win Source Part Number: 1368785-LPC5526JEV98
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: LPC552x
Package: Tray
Product Status: Active
Package / Case: 98-VFBGA
Supplier Device Package: 98-VFBGA (7x7)
Base Product Number: LPC5526
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 150MHz
Number of I/O: 64
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Connectivity: Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 144K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x16b
Oscillator Type: Internal
IC MCU 32BIT 256KB FLASH 98VFBGA Product overview: LPC5526JEV98K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5526JEV98K can be used for catalog matching and distributor lookup.
ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 256KB FLASH 98VFBGA
ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 256KB FLASH 98VFBGA
IC MCU 32BIT 256KB FLASH 98VFBGA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC5526JEV98K | 1368785-LPC5526JEV98K | 685-LPC5526JEV98K | 568-LPC5526JEV98K-ND | LPC5526JEV98K | LPC5526JEV98K | LPC5526JEV98K | LPC5526JEV98K |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package Type | BGA; Other; VFBGA98 | Other; Tray | Other; 98-VFBGA | Other; 98-VFBGA | BGA; Other; 98-VFBGA | |||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| RAM | 256 KB | 144 KB | 144 KB | 144 KB | 144 KB | 144 KB |