Rochester Electronics Embedded - Embedded - Microcontrollers - M30622SFP#U5 M30622SFP#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880635-M30622SFP#U5 Series: M16C™ M16C/60 Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30622 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880635-M30622SFP#U5 Series: M16C™ M16C/60 Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30622 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30622SFP#U5 - 880635-M30622SFP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30622SFP#U5
880635-M30622SFP#U5
Embedded - Embedded - Microcontrollers - M30622SFP#U5 880635-M30622SFP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 880635-M30622SFP#U5 Series: M16C™ M16C/60 Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30622 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880635-M30622SFP#U5
Series: M16C™ M16C/60
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 50
Family Name: M30622
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - M30622SFP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30622SFP#U5
Embedded - Microcontrollers M30622SFP#U5
16-BIT, FLASH, M16C CPU

16-BIT, FLASH, M16C CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880635-M30622SFP#U5 M30622SFP#U5
Product Name Embedded - Embedded - Microcontrollers - M30622SFP#U5 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers