Renesas Electronics Corporation 16-bit 16MHz 128KB Embedded Microcontroller MCU M30620FCNGP#U5

Description
M16C/60 M16C M16C/60 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Product overview: M30620FCNGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCNGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
M16C/60 M16C M16C/60 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Product overview: M30620FCNGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCNGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16MHz 128KB Embedded Microcontroller MCU - 685-M30620FCNGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 128KB Embedded Microcontroller MCU
685-M30620FCNGP#U5
16-bit 16MHz 128KB Embedded Microcontroller MCU 685-M30620FCNGP#U5
M16C/60 M16C M16C/60 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Product overview: M30620FCNGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCNGP#U5 can be used for catalog matching and distributor lookup.

M16C/60 M16C M16C/60 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Product overview: M30620FCNGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCNGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site
 - M30620FCNGP#U5 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, M16C CPU

Microcontroller, 16-Bit, FLASH, M16C CPU

Supplier's Site Datasheet
Microcontrollers - M30620FCNGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30620FCNGP#U5
Microcontrollers M30620FCNGP#U5
M16C/60 M16C™ M16C/60/62N Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62N Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30620FCNGP#U5 M30620FCNGP#U5 M30620FCNGP#U5
Product Name 16-bit 16MHz 128KB Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 10 KB 10 KB
Supply Voltage 3 to 3.6 volts
Package Type Other; Tray QFP; Other; QFP100 QFP; Other; 100-LQFP
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details