Rochester Electronics Embedded - Embedded - Microcontrollers - M30620SPGP#U3C M30620SPGP#U3C

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852881-M30620SPGP#U3 C Series: M16C™ M16C/60/62P Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30620 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852881-M30620SPGP#U3 C Series: M16C™ M16C/60/62P Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30620 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30620SPGP#U3C - 852881-M30620SPGP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620SPGP#U3C
852881-M30620SPGP#U3C
Embedded - Embedded - Microcontrollers - M30620SPGP#U3C 852881-M30620SPGP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 852881-M30620SPGP#U3 C Series: M16C™ M16C/60/62P Features: series Microcontroller IC Package: Bulk Number of I/O: 50 Family Name: M30620 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 852881-M30620SPGP#U3C
Series: M16C™ M16C/60/62P
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 50
Family Name: M30620
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - M30620SPGP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30620SPGP#U3C
Embedded - Microcontrollers M30620SPGP#U3C
IC MCU 16BIT ROMLESS 100LFQFP

IC MCU 16BIT ROMLESS 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852881-M30620SPGP#U3C M30620SPGP#U3C
Product Name Embedded - Embedded - Microcontrollers - M30620SPGP#U3C Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers