ARM Cortex-M33
ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 128KB FLASH 64HTQFP
IC MCU 32BIT 128KB FLASH 64HTQFP
IC MCU 32BIT 128KB FLASH 64HTQFP
ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC5504JBD64E | 568-LPC5504JBD64E-ND | LPC5504JBD64E | LPC5504JBD64E | LPC5504JBD64E | LPC5504JBD64E |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | QFP; TQFP; Other; HTQFP64 | TQFP; Other; 64-TQFP Exposed Pad | QFP | QFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||
| Bits | 16 Bit |