Renesas Electronics Corporation Microcontrollers M30302FAPGP#U3

Description
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30302FAPGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FAPGP#U3-ND
Microcontrollers M30302FAPGP#U3-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - M30302FAPGP#U3 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, 16MHz, CMOS

Microcontroller, 16-Bit, 16MHz, CMOS

Supplier's Site Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30302FAPGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30302FAPGP#U3
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30302FAPGP#U3
IC MCU 16BIT 96KB FLASH 100LFQFP Product overview: M30302FAPGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 100LFQFP Product overview: M30302FAPGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1015007-M30302FAPGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1015007-M30302FAPGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1015007-M30302FAPGP#U3
Win Source Part Number: 1015007-M30302FAPGP# U3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/30 Core Processor: M16C/60 Speed: 16MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 18x10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M30302FAPGP#U3, RENRNSM30302FAPGP#U3 Base Product Number: M30302 RoHS Status: Not applicable

Win Source Part Number: 1015007-M30302FAPGP#U3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/30
Core Processor: M16C/60
Speed: 16MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M30302FAPGP#U3,RENRNSM30302FAPGP#U3
Base Product Number: M30302
RoHS Status: Not applicable

Buy Now Datasheet
Microcontrollers - M30302FAPGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FAPGP#U3
Microcontrollers M30302FAPGP#U3
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - M30302FAPGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FAPGP#U3
Microcontrollers M30302FAPGP#U3
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30302FAPGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FAPGP#U3
Embedded - Microcontrollers M30302FAPGP#U3
IC MCU 16BIT 96KB FLASH 100LFQFP

IC MCU 16BIT 96KB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FAPGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FAPGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FAPGP#U3
IC MCU 16BIT 96KB FLASH 100LFQFP

IC MCU 16BIT 96KB FLASH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30302FAPGP#U3-ND M30302FAPGP#U3 685-M30302FAPGP#U3 1015007-M30302FAPGP#U3 M30302FAPGP#U3 M30302FAPGP#U3 M30302FAPGP#U3 M30302FAPGP#U3
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 18x10b
RAM 5 KB 5 KB 96 KB 5 KB 5 KB 5 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers