Microcontroller, 16-Bit, FLASH, M16C CPU
IC MCU 16BIT 128KB FLASH 100QFP / M16C/60 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20) Product overview: M306NBFCTFP#Q from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M306NBFCTFP#Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1073695-M306NBFCTFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/6N1
Core Processor: M16C/60
Speed: 16MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SIO, UART/USART
Peripherals: DMA, WDT
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
Alternative Parts (Cross-Reference): S9S12P128J0CQK; MC9S12P128MQK; S9S12P128J0MQK; MB90F443GPF-GE1; MB90F347CAPF-GSE1; MB90F598PFR-GE1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: RENRNSM306NBFCTFP#Q,
Product Status: Obsolete
RoHS Status: Not applicable
M16C/60 M16C™ M16C/60/6N1 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M306NBFCTFP#Q | 685-M306NBFCTFP#Q | 1073695-M306NBFCTFP#Q | M306NBFCTFP#Q |
| Product Name | 16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; PQFP100 | Other; Bulk | QFP; Other; 100-BQFP | |
| RAM | 5 KB | 128 KB | 5 KB |