IC MCU 32BIT 64KB FLASH 64HTQFP Product overview: LPC5502JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5502JBD64E can be used for catalog matching and distributor lookup.
ARM Cortex-M33
ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 64-HTQFP (10x10)
Win Source Part Number: 1183912-LPC5502JBD64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC550x
Core Processor: ARM® Cortex®-M33
Speed: 96MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Flex COMM, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 9x16b SAR
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LPC5502JBD64E,93
Base Product Number: LPC5502
IC MCU 32BIT 64KB FLASH 64HTQFP
IC MCU 32BIT 64KB FLASH 64HTQFP
IC MCU 32BIT 64KB FLASH 64HTQFP
ARM® Cortex®-M33 LPC550x Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 64-HTQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC5502JBD64E | LPC5502JBD64E | 568-LPC5502JBD64E-ND | 1183912-LPC5502JBD64E | LPC5502JBD64E | LPC5502JBD64E | LPC5502JBD64E | LPC5502JBD64E |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||
| RAM | 48 KB | 48 KB | 64 KB | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/USART | CAN; SPI; UART; USART |