ERROR: no product mention
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100
IC MCU 16/32BIT 768KB 100LFQFP
IC MCU 16/32BIT 768KB 100LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30879FKAGP#U3 | M30879FKAGP#U3 | M30879FKAGP#U3 | M30879FKAGP#U3 | M30879FKAGP#U3 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete | |
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |