Win Source Part Number: 1073705-M308A0SGP#U5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M32C/80/8A
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 45
Program Memory Type: ROMless
RAM Size: 12K x 8
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): AT80C51RD2-RLTUM; AT80C51RD2-RLRUM; AT80C51RA2-RLTUM; STR710RZT6; P80C32X2BBD,157; TMS320F28069PZTM308A
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: M308A0SGPU5
Base Product Number: M308A
Product Status: Not For New Designs
IC MCU 16/32BIT ROMLESS 100LFQFP Product overview: M308A0SGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A0SGP#U5 can be used for catalog matching and distributor lookup.
Microcontroller, 32-Bit, M32C/80 CPU, 32MHz, CMOS, PQFP100
M32C/80 M16C™ M32C/80/8A Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 100-LQFP
IC MCU 16/32BIT ROMLESS 100LFQFP
IC MCU 16/32BIT ROMLESS 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1073705-M308A0SGP#U5 | 685-M308A0SGP#U5 | M308A0SGP#U5 | M308A0SGP#U5 | M308A0SGP#U5 | M308A0SGP#U5 | M308A0SGP#U5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |||
| ROM Type | ROMLess; ROMless | ROMLess; ROMless | |||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |