Renesas Electronics Corporation Microcontrollers M30843FJGP#U5

Description
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30843FJGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30843FJGP#U5-ND
Microcontrollers M30843FJGP#U5-ND
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30843FJGP#U5 - 732301-M30843FJGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30843FJGP#U5
732301-M30843FJGP#U5
Embedded - Embedded - Microcontrollers - M30843FJGP#U5 732301-M30843FJGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 732301-M30843FJGP#U5 Series: M16C M32C/80/84 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30843FJG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): Am186ER-40VF\W; Am188ER-33VF\W; Am188ER-50VF\W; Introduction Date: March 12, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 732301-M30843FJGP#U5
Series: M16C M32C/80/84
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M32C/80
Speed: 32MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30843FJG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): Am186ER-40VF\W; Am188ER-33VF\W; Am188ER-50VF\W;
Introduction Date: March 12, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-M30843FJGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-M30843FJGP#U5
512KB Embedded Microcontroller MCU 685-M30843FJGP#U5
IC MCU 16/32B 512KB FLSH 100LQFP Product overview: M30843FJGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30843FJGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLSH 100LQFP Product overview: M30843FJGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30843FJGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M30843FJGP#U5 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, 32MHz

Microcontroller, 32-Bit, 32MHz

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30843FJGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30843FJGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30843FJGP#U5
IC MCU 16/32B 512KB FLSH 100LQFP

IC MCU 16/32B 512KB FLSH 100LQFP

Supplier's Site
Microcontrollers - M30843FJGP#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30843FJGP#U5
Microcontrollers M30843FJGP#U5
IC MCU 16/32B 512KB FLSH 100LQFP

IC MCU 16/32B 512KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - M30843FJGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30843FJGP#U5
Microcontrollers M30843FJGP#U5
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30843FJGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30843FJGP#U5
Embedded - Microcontrollers M30843FJGP#U5
IC MCU 16/32B 512KB FLSH 100LQFP

IC MCU 16/32B 512KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30843FJGP#U5-ND 732301-M30843FJGP#U5 685-M30843FJGP#U5 M30843FJGP#U5 M30843FJGP#U5 M30843FJGP#U5 M30843FJGP#U5 M30843FJGP#U5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30843FJGP#U5 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 24 KB 512 KB 24 KB 24 KB 24 KB 24 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers