Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU M30853FHGP#U5

Description
IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30853FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30853FHGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30853FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30853FHGP#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-M30853FHGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-M30853FHGP#U5
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-M30853FHGP#U5
IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30853FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30853FHGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30853FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30853FHGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30853FHGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30853FHGP#U5-ND
Microcontrollers M30853FHGP#U5-ND
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30853FHGP#U5 - 114444-M30853FHGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30853FHGP#U5
114444-M30853FHGP#U5
Embedded - Embedded - Microcontrollers - M30853FHGP#U5 114444-M30853FHGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 114444-M30853FHGP#U5 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 24K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 114444-M30853FHGP#U5
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 24K x 8

Buy Now Datasheet
 - M30853FHGP#U5 - Rochester Electronics
Newburyport, MA, United States
M32C/85 - 32-bit Microcomputers

M32C/85 - 32-bit Microcomputers

Supplier's Site Datasheet
IC MCU 16/32B 384K FLASH 100LQFP - 668-M30853FHGP#U5 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16/32B 384K FLASH 100LQFP
668-M30853FHGP#U5
IC MCU 16/32B 384K FLASH 100LQFP 668-M30853FHGP#U5
IC MCU 16/32B 384K FLASH 100LQFP

IC MCU 16/32B 384K FLASH 100LQFP

Supplier's Site
Microcontrollers - M30853FHGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30853FHGP#U5
Microcontrollers M30853FHGP#U5
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30853FHGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30853FHGP#U5
Embedded - Microcontrollers M30853FHGP#U5
IC MCU 16/32BIT 384KB 100LFQFP

IC MCU 16/32BIT 384KB 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30853FHGP#U5 M30853FHGP#U5-ND 114444-M30853FHGP#U5 M30853FHGP#U5 668-M30853FHGP#U5 M30853FHGP#U5 M30853FHGP#U5
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30853FHGP#U5 IC MCU 16/32B 384K FLASH 100LQFP Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 24 KB 24 KB 384 KB 24 KB 24 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LFQFP (14x14) QFP; TQFP; Other; TQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers