Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30260F6AGP#U7A M30260F6AGP#U7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784984-M30260F6AGP#U 7A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S912ZVC19F0MLF; MC56F8006MLF; S9S12ZVL32F0MLFR; MB90457PMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 784984-M30260F6AGP#U 7A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S912ZVC19F0MLF; MC56F8006MLF; S9S12ZVL32F0MLFR; MB90457PMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30260F6AGP#U7A - 784984-M30260F6AGP#U7A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30260F6AGP#U7A
784984-M30260F6AGP#U7A
Embedded - Embedded - Microcontrollers - M30260F6AGP#U7A 784984-M30260F6AGP#U7A
Manufacturer: Renesas Electronics America Win Source Part Number: 784984-M30260F6AGP#U 7A Series: M16C M16C/Tiny/26A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, PWM, Voltage Detect, WDT Number of I/O: 39 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30260F6A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S912ZVC19F0MLF; MC56F8006MLF; S9S12ZVL32F0MLFR; MB90457PMT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784984-M30260F6AGP#U7A
Series: M16C M16C/Tiny/26A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, Voltage Detect, WDT
Number of I/O: 39
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30260F6A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S912ZVC19F0MLF; MC56F8006MLF; S9S12ZVL32F0MLFR; MB90457PMT;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - M30260F6AGP#U7A - Rochester Electronics
Newburyport, MA, United States
M30260 - M30260F6AGP - M16C / 26A MCU

M30260 - M30260F6AGP - M16C / 26A MCU

Supplier's Site Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-M30260F6AGP#U7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-M30260F6AGP#U7A
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-M30260F6AGP#U7A
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U7A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U7A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: M30260F6AGP#U7A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30260F6AGP#U7A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - M30260F6AGP#U7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30260F6AGP#U7A
Microcontrollers M30260F6AGP#U7A
M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30260F6AGP#U7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30260F6AGP#U7A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30260F6AGP#U7A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - M30260F6AGP#U7A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30260F6AGP#U7A
Microcontrollers M30260F6AGP#U7A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30260F6AGP#U7A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30260F6AGP#U7A
Embedded - Microcontrollers M30260F6AGP#U7A
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 784984-M30260F6AGP#U7A M30260F6AGP#U7A 685-M30260F6AGP#U7A M30260F6AGP#U7A M30260F6AGP#U7A M30260F6AGP#U7A M30260F6AGP#U7A
Product Name Embedded - Embedded - Microcontrollers - M30260F6AGP#U7A 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details