Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30280F8HP#U3B M30280F8HP#U3B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924806-M30280F8HP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924806-M30280F8HP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30280F8HP#U3B - 924806-M30280F8HP#U3B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30280F8HP#U3B
924806-M30280F8HP#U3B
Embedded - Embedded - Microcontrollers - M30280F8HP#U3B 924806-M30280F8HP#U3B
Manufacturer: Renesas Electronics America Win Source Part Number: 924806-M30280F8HP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924806-M30280F8HP#U3B
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30280
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30280F8HP#U3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30280F8HP#U3B
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30280F8HP#U3B
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U3B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30280F8HP#U3B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30280F8HP#U3B-ND
Microcontrollers M30280F8HP#U3B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
 - M30280F8HP#U3B - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30280F8HP#U3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30280F8HP#U3B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30280F8HP#U3B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Microcontrollers - M30280F8HP#U3B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280F8HP#U3B
Microcontrollers M30280F8HP#U3B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - M30280F8HP#U3B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30280F8HP#U3B
Microcontrollers M30280F8HP#U3B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - M30280F8HP#U3B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280F8HP#U3B
Embedded - Microcontrollers M30280F8HP#U3B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924806-M30280F8HP#U3B 685-M30280F8HP#U3B M30280F8HP#U3B-ND M30280F8HP#U3B M30280F8HP#U3B M30280F8HP#U3B M30280F8HP#U3B M30280F8HP#U3B
Product Name Embedded - Embedded - Microcontrollers - M30280F8HP#U3B 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details