Renesas Electronics Corporation Microcontrollers M30302FAPGP#U5

Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet
Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30302FAPGP#U5 - Rochester Electronics
Newburyport, MA, United States
M16C/30P - 16-bit Microcomputers

M16C/30P - 16-bit Microcomputers

Supplier's Site Datasheet
Microcontrollers - M30302FAPGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FAPGP#U5-ND
Microcontrollers M30302FAPGP#U5-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30302FAPGP#U5 - 784993-M30302FAPGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30302FAPGP#U5
784993-M30302FAPGP#U5
Embedded - Embedded - Microcontrollers - M30302FAPGP#U5 784993-M30302FAPGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 784993-M30302FAPGP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302FAP Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFQFP (14x14) Alternative Parts (Cross-Reference): MB90487BPMC; MB96F347RSA PMC-GSE2; MB96F347RWA PMC-GE2; MB96F347YSA PMC-GE2; Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784993-M30302FAPGP#U5
Series: M16C M16C/30
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30302FAP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): MB90487BPMC; MB96F347RSA PMC-GSE2; MB96F347RWA PMC-GE2; MB96F347YSA PMC-GE2;
Introduction Date: August 20, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-M30302FAPGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30302FAPGP#U5
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30302FAPGP#U5
IC MCU 16BIT 96KB FLASH 100LFQFP Product overview: M30302FAPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 100LFQFP Product overview: M30302FAPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FAPGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30302FAPGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FAPGP#U5
Microcontrollers M30302FAPGP#U5
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30302FAPGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FAPGP#U5
Embedded - Microcontrollers M30302FAPGP#U5
IC MCU 16BIT 96KB FLASH 100LFQFP

IC MCU 16BIT 96KB FLASH 100LFQFP

Supplier's Site Datasheet
IC MCU 16BIT 96KB FLASH 100LFQFP - 668-M30302FAPGP#U5 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 96KB FLASH 100LFQFP
668-M30302FAPGP#U5
IC MCU 16BIT 96KB FLASH 100LFQFP 668-M30302FAPGP#U5
IC MCU 16BIT 96KB FLASH 100LFQFP

IC MCU 16BIT 96KB FLASH 100LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FAPGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FAPGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FAPGP#U5
IC MCU 16BIT 96KB FLASH 100LFQFP

IC MCU 16BIT 96KB FLASH 100LFQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30302FAPGP#U5 M30302FAPGP#U5-ND 784993-M30302FAPGP#U5 685-M30302FAPGP#U5 M30302FAPGP#U5 M30302FAPGP#U5 668-M30302FAPGP#U5 M30302FAPGP#U5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30302FAPGP#U5 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 96KB FLASH 100LFQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Obsolete Last Time Buy Active Removed; Obsolete
Package Type QFP; Other; LQFP100 LFQP; Other; 100-LQFP Other; Tray QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 18x10b
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details