Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU M30302FCPGP#U5

Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet
Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30302FCPGP#U5 - Rochester Electronics
Newburyport, MA, United States
M16C/30P - 16-bit Microcomputers

M16C/30P - 16-bit Microcomputers

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30302FCPGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30302FCPGP#U5
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30302FCPGP#U5
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: M30302FCPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FCPGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: M30302FCPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FCPGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30302FCPGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FCPGP#U5-ND
Microcontrollers M30302FCPGP#U5-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30302FCPGP#U5 - 880627-M30302FCPGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30302FCPGP#U5
880627-M30302FCPGP#U5
Embedded - Embedded - Microcontrollers - M30302FCPGP#U5 880627-M30302FCPGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 880627-M30302FCPGP#U 5 Series: M16C™ M16C/30 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Core Processor: M16C/60 Speed: 16MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: M30302 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880627-M30302FCPGP#U5
Series: M16C™ M16C/30
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Core Processor: M16C/60
Speed: 16MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30302
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - M30302FCPGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FCPGP#U5
Microcontrollers M30302FCPGP#U5
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FCPGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FCPGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FCPGP#U5
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - M30302FCPGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FCPGP#U5
Embedded - Microcontrollers M30302FCPGP#U5
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30302FCPGP#U5 685-M30302FCPGP#U5 M30302FCPGP#U5-ND 880627-M30302FCPGP#U5 M30302FCPGP#U5 M30302FCPGP#U5 M30302FCPGP#U5
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30302FCPGP#U5 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Last Time Buy Removed; Obsolete
Package Type QFP; Other; LQFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LFQFP (14x14) QFP; Other; 100-LQFP Other; 100-LQFP
RAM 5 KB 5 KB 128 KB 5 KB 5 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers