32-bit ARM Cortex-M33
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: LPC552x
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Speed: 150MHz
Connectivity: Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 512KB FLASH 98VFBGA Product overview: LPC5528JEV98K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5528JEV98K can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 98VFBGA
IC MCU 32BIT 512KB FLASH 98VFBGA
ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 512KB FLASH 98VFBGA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC5528JEV98K | 568-LPC5528JEV98K-ND | 685-LPC5528JEV98K | LPC5528JEV98K | LPC5528JEV98K | LPC5528JEV98K | LPC5528JEV98K | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package Type | BGA; Other; VFBGA | Other; 98-VFBGA | Other; Tray | Other; 98-VFBGA | BGA; Other; 98-VFBGA | |||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | 16 Bit |