Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30280FCHP#U3B M30280FCHP#U3B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880623-M30280FCHP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880623-M30280FCHP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30280FCHP#U3B - 880623-M30280FCHP#U3B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30280FCHP#U3B
880623-M30280FCHP#U3B
Embedded - Embedded - Microcontrollers - M30280FCHP#U3B 880623-M30280FCHP#U3B
Manufacturer: Renesas Electronics America Win Source Part Number: 880623-M30280FCHP#U3 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880623-M30280FCHP#U3B
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30280
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - M30280FCHP#U3B - Rochester Electronics
Newburyport, MA, United States
M30280FCHP - M16C / 28 MCU

M30280FCHP - M16C / 28 MCU

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30280FCHP#U3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30280FCHP#U3B
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30280FCHP#U3B
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30280FCHP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FCHP#U3B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30280FCHP#U3B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280FCHP#U3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30280FCHP#U3B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30280FCHP#U3B-ND
Microcontrollers M30280FCHP#U3B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - M30280FCHP#U3B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280FCHP#U3B
Embedded - Microcontrollers M30280FCHP#U3B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30280FCHP#U3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30280FCHP#U3B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30280FCHP#U3B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP - 668-M30280FCHP#U3B - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP
668-M30280FCHP#U3B
MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP 668-M30280FCHP#U3B
MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP

MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP

Supplier's Site
Microcontrollers - M30280FCHP#U3B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280FCHP#U3B
Microcontrollers M30280FCHP#U3B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - M30280FCHP#U3B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30280FCHP#U3B
Microcontrollers M30280FCHP#U3B
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880623-M30280FCHP#U3B M30280FCHP#U3B 685-M30280FCHP#U3B M30280FCHP#U3B-ND M30280FCHP#U3B M30280FCHP#U3B 668-M30280FCHP#U3B M30280FCHP#U3B M30280FCHP#U3B
Product Name Embedded - Embedded - Microcontrollers - M30280FCHP#U3B 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit R8C CISC 128KB Flash 5V 80-Pin LQFP Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details