The LPC55S16JBD64E is a 32-bit microcontroller based on the Arm Cortex-M33 architecture, designed for embedded applications. It operates at a frequency of up to 150 MHz and features up to 256 KB of on-chip flash memory and 96 KB of SRAM. The microcontroller includes a CASPER Crypto engine for hardware acceleration of cryptographic functions, a PRINCE module for real-time encryption and decryption of flash memory, and a variety of timers and serial communication interfaces. Key features include support for TrustZone technology, which provides a secure environment for sensitive data and code, as well as integrated digital signal processing (DSP) capabilities. The device supports multiple serial interfaces, including USART, SPI, I²C, and I¬=S, and includes a USB 2.0 full-speed host/device controller with crystal-less operation. Additionally, it offers advanced security features such as AES encryption, a true random number generator, and a physical unclonable function (PUF) for secure key management. The LPC55S16JBD64E is suitable for applications requiring robust security, high performance, and flexible connectivity options, making it a strong candidate for various embedded system designs.
ARM® Cortex®-M33 LPC55S1x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PQFP64
ARM® Cortex®-M33 LPC55S1x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
IC MCU 32BIT 256KB FLASH 64HTQFP
IC MCU 32BIT 256KB FLASH 64HTQFP
IC MCU 32BIT 256KB FLASH 64HTQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC55S16JBD64E-ND | LPC55S16JBD64E | LPC55S16JBD64E | LPC55S16JBD64E | LPC55S16JBD64E | LPC55S16JBD64E |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | 16 Bit | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 256 KB |