RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PBGA98
IC MCU 32BIT 256KB FLASH 98VFBGA
ARM® Cortex®-M33 LPC55S1x Microcontroller IC 32-Bit 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
IC MCU 32BIT 256KB FLASH 98VFBGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC55S16JEV98K | 568-LPC55S16JEV98K-ND | LPC55S16JEV98K | LPC55S16JEV98K |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active | Active | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | BGA; Other; VFBGA98 | Other; 98-VFBGA | BGA; Other; 98-VFBGA | BGA; Other; 98-VFBGA |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz |