RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
IC MCU M33 128KB/80KB HTQFP64
IC MCU M33 128KB/80KB HTQFP64
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 64-HTQFP (10x10)
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC5534JBD64E | 568-LPC5534JBD64E-ND | LPC5534JBD64E | LPC5534JBD64E | LPC5534JBD64E |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; TQFP; Other; HTQFP64 | TQFP; Other; 64-TQFP Exposed Pad | QFP; Other; 64-TQFP Exposed Pad | QFP | QFP; TQFP; Other; 64-TQFP Exposed Pad |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz |