Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers M30622SAFP#U3

Description
Win Source Part Number: 1002545-M30622SAFP#U 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/62A Core Processor: M16C/60 Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 50 Program Memory Type: ROMless RAM Size: 3K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSM30622SAFP#U3, 2156-M30622SAFP#U3 Base Product Number: M30622 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1002545-M30622SAFP#U 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/62A Core Processor: M16C/60 Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 50 Program Memory Type: ROMless RAM Size: 3K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSM30622SAFP#U3, 2156-M30622SAFP#U3 Base Product Number: M30622 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1002545-M30622SAFP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1002545-M30622SAFP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1002545-M30622SAFP#U3
Win Source Part Number: 1002545-M30622SAFP#U 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/62A Core Processor: M16C/60 Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 50 Program Memory Type: ROMless RAM Size: 3K x 8 Data Converters: A/D 10x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSM30622SAFP#U3, 2156-M30622SAFP#U3 Base Product Number: M30622 RoHS Status: Not applicable

Win Source Part Number: 1002545-M30622SAFP#U3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/62A
Core Processor: M16C/60
Speed: 16MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 50
Program Memory Type: ROMless
RAM Size: 3K x 8
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSM30622SAFP#U3,2156-M30622SAFP#U3
Base Product Number: M30622
RoHS Status: Not applicable

Buy Now
16-bit Embedded Microcontroller MCU - 685-M30622SAFP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-M30622SAFP#U3
16-bit Embedded Microcontroller MCU 685-M30622SAFP#U3
16-BIT, FLASH, M16C CPU Product overview: M30622SAFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622SAFP#U3 can be used for catalog matching and distributor lookup.

16-BIT, FLASH, M16C CPU Product overview: M30622SAFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622SAFP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - M30622SAFP#U3 - Rochester Electronics
Newburyport, MA, United States
Microcontroller

Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30622SAFP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30622SAFP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30622SAFP#U3
16-BIT, FLASH, M16C CPU

16-BIT, FLASH, M16C CPU

Supplier's Site
Microcontrollers - M30622SAFP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622SAFP#U3
Microcontrollers M30622SAFP#U3
M16C/60 M16C™ M16C/60/62A Microcontroller IC 16-Bit 16MHz ROMless 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62A Microcontroller IC 16-Bit 16MHz ROMless 100-QFP (14x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1002545-M30622SAFP#U3 685-M30622SAFP#U3 M30622SAFP#U3 M30622SAFP#U3 M30622SAFP#U3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 3 KB 3 KB 3 KB 3 KB
ROM Type ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details