Microcontroller, 16-Bit, FLASH, M16C CPU
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30290FCVHP#U7A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCVHP#U7A can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
M16C/60 M16C™ M16C/Tiny/29V Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30290FCVHP#U7A | 685-M30290FCVHP#U7A | M30290FCVHP#U7A-ND | M30290FCVHP#U7A | M30290FCVHP#U7A | M30290FCVHP#U7A |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; QFP80 | Other; Tray | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | Other; 80-LQFP | |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB |