Rochester Electronics Embedded - Microcontrollers LPC54S016JBD100E

Description
LPC54S016 - POWER-EFFICIENT MICR
Description
LPC54S016 - POWER-EFFICIENT MICR
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC54S016JBD100E is a 32-bit ARM Cortex-M4 microcontroller in an LQFP100 package, measuring 14 mm × 14 mm × 1.4 mm. It operates at up to 180 MHz with a hardware floating-point unit and includes 360 KB of SRAM, AES-256 encryption, a Physical Unclonable Function (PUF), secure boot with RSA-2048 and AES-GCM support, and a 12-bit 5.0 Msamples/s ADC. It features high-speed and full-speed USB with on-chip PHYs, Ethernet AVB, two CAN FD interfaces, an LCD controller, and up to 64 GPIO pins. The device supports operation from 1.71 V to 3.6 V and operates over the temperature range of -40 °C to +105 °C. It meets AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The LPC54S016JBD100E is a 32-bit ARM Cortex-M4 microcontroller in an LQFP100 package, measuring 14 mm × 14 mm × 1.4 mm. It operates at up to 180 MHz with a hardware floating-point unit and includes 360 KB of SRAM, AES-256 encryption, a Physical Unclonable Function (PUF), secure boot with RSA-2048 and AES-GCM support, and a 12-bit 5.0 Msamples/s ADC. It features high-speed and full-speed USB with on-chip PHYs, Ethernet AVB, two CAN FD interfaces, an LCD controller, and up to 64 GPIO pins. The device supports operation from 1.71 V to 3.6 V and operates over the temperature range of -40 °C to +105 °C. It meets AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - LPC54S016JBD100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC54S016JBD100E
Embedded - Microcontrollers LPC54S016JBD100E
LPC54S016 - POWER-EFFICIENT MICR

LPC54S016 - POWER-EFFICIENT MICR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number LPC54S016JBD100E
Product Name Embedded - Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details