Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU M30280F8HP#U5B

Description
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30280F8HP#U5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30280F8HP#U5B
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30280F8HP#U5B
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U5B can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80LQFP Product overview: M30280F8HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30280F8HP#U5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30280F8HP#U5B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30280F8HP#U5B-ND
Microcontrollers M30280F8HP#U5B-ND
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30280F8HP#U5B - 924807-M30280F8HP#U5B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30280F8HP#U5B
924807-M30280F8HP#U5B
Embedded - Embedded - Microcontrollers - M30280F8HP#U5B 924807-M30280F8HP#U5B
Manufacturer: Renesas Electronics America Win Source Part Number: 924807-M30280F8HP#U5 B Series: M16C™ M16C/Tiny/28 Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 24x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: M30280 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924807-M30280F8HP#U5B
Series: M16C™ M16C/Tiny/28
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30280
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - M30280F8HP#U5B - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - M30280F8HP#U5B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30280F8HP#U5B
Microcontrollers M30280F8HP#U5B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30280F8HP#U5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30280F8HP#U5B
Integrated Circuits (ICs) - Embedded - Microcontrollers M30280F8HP#U5B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Microcontrollers - M30280F8HP#U5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280F8HP#U5B
Microcontrollers M30280F8HP#U5B
M16C/60 M16C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - M30280F8HP#U5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30280F8HP#U5B
Microcontrollers M30280F8HP#U5B
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - M30280F8HP#U5B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30280F8HP#U5B
Embedded - Microcontrollers M30280F8HP#U5B
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30280F8HP#U5B M30280F8HP#U5B-ND 924807-M30280F8HP#U5B M30280F8HP#U5B M30280F8HP#U5B M30280F8HP#U5B M30280F8HP#U5B M30280F8HP#U5B M30280F8HP#U5B
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30280F8HP#U5B Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 80-LQFP QFP; Other; 80-LQFP (12x12) QFP; Other; LQFP80 QFP; Other; 80-LQFP Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details