NXP Semiconductors Microcontrollers LPC55S26JEV98K

Description
32-bit ARM Cortex-M33, QDDKEY/PUF
Request a Quote Datasheet
Description
32-bit ARM Cortex-M33, QDDKEY/PUF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC55S26JEV98K - Rochester Electronics
Newburyport, MA, United States
32-bit ARM Cortex-M33, QDDKEY/PUF

32-bit ARM Cortex-M33, QDDKEY/PUF

Supplier's Site Datasheet
Microcontrollers - 568-LPC55S26JEV98K-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-LPC55S26JEV98K-ND
Microcontrollers 568-LPC55S26JEV98K-ND
ARM® Cortex®-M33 LPC55S2x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)

ARM® Cortex®-M33 LPC55S2x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU - LPC55S26JEV98K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
LPC55S26JEV98K
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU LPC55S26JEV98K
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU

Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU

Supplier's Site
Microcontrollers - LPC55S26JEV98K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC55S26JEV98K
Microcontrollers LPC55S26JEV98K
ARM® Cortex®-M33 LPC55S2x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)

ARM® Cortex®-M33 LPC55S2x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LPC55S26JEV98K - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC55S26JEV98K
Embedded - Microcontrollers LPC55S26JEV98K
IC MCU 32BIT 256KB FLASH 98VFBGA

IC MCU 32BIT 256KB FLASH 98VFBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC55S26JEV98K 568-LPC55S26JEV98K-ND LPC55S26JEV98K LPC55S26JEV98K LPC55S26JEV98K
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active
Package Type BGA; Other; VFBGA98 Other; 98-VFBGA BGA; Other; 98-VFBGA
Clock Speed 150 MHz 150 MHz
Bits 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details