ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PQFP100
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: LPC551x
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Speed: 150MHz
Connectivity: CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
IC MCU 32BIT 256KB FLSH 100HLQFP Product overview: LPC5516JBD100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC5516JBD100E can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLSH 100HLQFP
IC MCU 32BIT 256KB FLSH 100HLQFP
ARM® Cortex®-M33 LPC551x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC5516JBD100E-ND | LPC5516JBD100E | 685-LPC5516JBD100E | LPC5516JBD100E | LPC5516JBD100E | LPC5516JBD100E | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | 16 Bit | ||||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM | 256 KB |