Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| finger lever valve TH-3-M5 Normally closed. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat, Nominal size=2 mm | |
| finger lever valve TH/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Depending on the choice of connections, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard nominal flow... | |
| finger lever valve VHEF-L-M52-E-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-L-M52-M-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-N14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| flow control VFFG-T-M5-A-V1 Valve function=Throttle function, Mounting type=with thread, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4] | |
| hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HS-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| hand lever valve VHEF-HST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| non-return valve VABF-L1-10H-H2 Valve size=10 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation... | |
| non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation... | |
| pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-P-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTC-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTC-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| pushbutton valve VHEF-PTCZ-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| pushbutton valve VHEF-PTCZ-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| regulator plate VABF-S1-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-1-R1C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R2C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S3-1-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S4-1-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R5C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| roller lever valve R-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| roller lever valve ROS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=169 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-3-1/8 Indirectly actuated. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=151 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| selector valve VHEF-ES-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-ES-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| selector valve VHEF-EST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with... | |
| stem actuated valve V-3-M5 Normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| swivel lever valve RW-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat | |
| swivel lever valve RW/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -... | |
| Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 | |
| Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences... | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Corresponds to ISO 5599-1 Pneumatic actuation | |
| Easy-to-clean design Increased corrosion protection Can be rotated horizontally through 360° when mounted | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom actuators, selector switches, toggle levers, key actuators Reliable coupling system for quick mounting and dismounting | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom pushbuttons with detent, selector switches, or toggle levers Reliable coupling system for quick mounting and dismounting Polymer design | |
| For actuator attachments such as toggle and selector switches Reliable coupling system for quick mounting and dismounting Polymer design | |
| Fully automatic condensate drain with independent electrical controller Interface for communicating with master control device Reliable thanks to non-contacting capacitive sensor Can be used with air preparation units or simply... | |
| Functional combination of throttle check valve and piloted non-return valve High flow rate Can be rotated horizontally through 360° when mounted Compact and can be operated from the side | |
| Lever in metal or polymer design Front panel mounting, through or mounting holes | |
| Minimal height High flow rate Can be rotated horizontally through 360° when mounted Manually actuated exhaust possible | |
| Minimal height High flow rate Reduced noise emission Available with muffler Available with ducted or unducted exhaust air For higher cycle times | |
| Poppet valve Indirectly actuated Brass design In-line mounting | |
| Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base | |
| Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting | |
| Stop valve, manually operated In-line installation, can be screwed in, bulkhead fitting Variants: thread at both ends, push-in connector at both ends, thread/push-in connector | |
| Stop valve, manually operated In-line installation Internal thread at both ends With hand lever Pipe thread to ISO 2281 | |
| Stop valve, throttling at one end Metal version Precision adjustment for low and medium speeds Push-in connector/push-in sleeve | |
| Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz) | |
| Through-holes in housing Polymer or aluminum design | |
| Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping,... | |
| Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler | |
| Very low power consumption High precision Integrated piezo technology | |
| With roller lever Die-cast aluminum design |
| << Prev | Next >> |