Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Brass design Pipe thread to EN 10226-1 | |
| Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology | |
| High flow rates For mechanically cleaning compressed air filters and dust filter systems Fast opening and closing times Sturdy pilot system | |
| High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology | |
| Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN... |
| << Prev | Next >> |