Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and... | |
| solenoid valve VUVB-ST12-B52-ZD-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZD-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZH-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZH-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZD-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZD-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZH-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZH-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZD-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZD-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZH-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZH-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZD-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZD-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZH-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZH-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves | |
| Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| For valve manifold VTSA/VTSA-F Robust metal housing | |
| Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX) |
| << Prev | Next >> |