Festo Corporation Non return valve VABF-L1-14-H2

Description
non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation)
Request a Quote Datasheet
Description
non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non return valve - VABF-L1-14-H2 - Festo Corporation
Islandia, NY, United States
Non return valve
VABF-L1-14-H2
Non return valve VABF-L1-14-H2
non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation)

non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation)

Supplier's Site Datasheet
Valves and Control - 2171-VABF-L1-14-H2-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VABF-L1-14-H2-ND
Valves and Control 2171-VABF-L1-14-H2-ND
CHECK VALVE

CHECK VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VABF-L1-14-H2 2171-VABF-L1-14-H2-ND
Product Name Non return valve Valves and Control
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3G-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X3-OLS-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1CH-5/3BS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers