Festo Corporation Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round...
Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves
Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion...
Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot...
Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time
Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point...
Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High...
Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob...
Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal...
Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual...
Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ...
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Width dimension 124 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time
Width dimension 124 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point...
Width dimension 124 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically...
Width dimension 124 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Width dimension 124 mm Piloted diaphragm regulator without internal air consumption Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without...
Width dimension 124 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time
Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point...
Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary...
Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High...
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob...
Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Width dimension 62 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal...
Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe...
Width dimension 62 mm With NPT connecting thread 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable...
With NPT connecting thread Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable...
With NPT connecting thread Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC...
With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or...
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary...
With NPT connecting thread Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
With NPT connecting thread Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good...
With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC...
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...

<< Prev Next >>