Festo Corporation Finger lever valve VHEF-LT-M32-M-N18

Description
finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Finger lever valve - VHEF-LT-M32-M-N18 - Festo Corporation
Islandia, NY, United States
Finger lever valve
VHEF-LT-M32-M-N18
Finger lever valve VHEF-LT-M32-M-N18
finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-LT-M32-M-N18-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-LT-M32-M-N18-ND
Valves and Control 2171-VHEF-LT-M32-M-N18-ND
FINGER LEVER VALVE

FINGER LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-LT-M32-M-N18 2171-VHEF-LT-M32-M-N18-ND
Product Name Finger lever valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3BS-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Solenoid Valve - 119294695 - Radwell International
Specs
Valve Type Gate; Piston; Solenoid
View Details
Basic valve - CPE18-P1-3OLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3B-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers