Festo Corporation Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
intermediate pressure regulator plate LR-ZP-A-D-3 For ISO valves. Based on the standard=ISO 5599-1, Integrated function=Pressure regulator, Design structure=Piston, Pressure regulation range=0,5 - 12 bar, Inlet pressure 1=<= 14 bar
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet...
toggle lever valve LS-4-1/8 With idle return, piloted, normally closed. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat...
CNOMO port and connection pattern, to ISO 15218 With or without manual override
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves
Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot...
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow...
Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual...
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)

<< Prev Next >>