Festo Corporation Pushbutton valve VHEF-P-B52-G14

Description
pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton valve - VHEF-P-B52-G14 - Festo Corporation
Islandia, NY, United States
Pushbutton valve
VHEF-P-B52-G14
Pushbutton valve VHEF-P-B52-G14
pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar

pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-P-B52-G14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-P-B52-G14-ND
Valves and Control 2171-VHEF-P-B52-G14-ND
PUSHBUTTON VALVE

PUSHBUTTON VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-P-B52-G14 2171-VHEF-P-B52-G14-ND
Product Name Pushbutton valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M3H-5/3E-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV18-M1H-2OLS-2GLS-1/4 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV14-M1H-2X2-GLS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3E-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers