Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm | |
| pushbutton valve K/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Actuation via pushbutton. Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard... | |
| Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar,... | |
| Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi | |
| Combination of shut-off valve, filter regulating valve, and distributor module Size: mini | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical... | |
| Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard | |
| High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and... | |
| Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi | |
| With manual or semi-automatic condensate drain Size: mini |
| << Prev | Next >> |