pushbutton valve VHEF-PTC-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | VHEF-PTC-B32-G18 | 2171-VHEF-PTC-B32-G18-ND |
| Product Name | Pushbutton valve | Valves and Control |
| Primary Material | Aluminum | |
| Media | Air; Compressed Air | |
| Maximum Pressure | 50.76 to 145.04 psi (35.73 to 102 m H2O) | 51.00 to 145.00 psi (35.89 to 102 m H2O) |
| Media Temperature | 140 to 14 F (60 to -10 C) |