Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Brass or stainless steel casting design Electrical connection via solenoid armature tube Wide range of coils Coil can be ordered separately | |
| Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes | |
| For all applications with a differential pressure of min. 0.5 bar For high pressures and high flow rates with relatively small solenoids For controlling gaseous and liquid media in open... | |
| High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology | |
| Highly flexible, extremely high flow rates Long service life Modular design Hygienic design, insensitive to dirt Quick and easy maintenance Simple and sturdy: an ideal choice for virtually all media... | |
| Sturdy design Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators Safety position "closing" Different actuator sizes and housing materials Selection of different seat and shaft... |
| << Prev |