Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| foot valve F-3-1/4-B Non-detenting. Valve function=3/2 closed, monostable, Type of actuation=manual, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve F-5-1/4-B Non-detenting. Valve function=5/2 monostable, Type of actuation=manual, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve FO-3-1/4-B Non-detenting. Valve function=3/2 open, monostable, Type of actuation=manual, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve with detent FP-3-1/4-B detenting Valve function=3/2 bistable, Type of actuation=manual, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve with detent FP-5-1/4-B detenting Valve function=5/2 bistable, Type of actuation=manual, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve with detent FPB-3-1/4 detenting Valve function=3/2 bistable, Type of actuation=manual, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| foot valve with detent FPB-5-1/4 detenting Valve function=5/2 bistable, Type of actuation=manual, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat | |
| solenoid valve CPVSC1-M1H-K-P For valve terminal CPV-SC. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-K-P-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-K-P-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-K-P-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-K-P-QAC For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-K-P-QBC For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-P For valve terminal CPV-SC. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-M-P-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-M-P-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-P-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-P-QA For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-P-QB For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-P For valve terminal CPV-SC. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1H-N-P-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-N-P-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-P-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-P-QAO For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-P-QBO For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1HT-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1HT-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1HT-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1HT-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1HT-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1HT-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1LH-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1LH-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1LH-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M1LH-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M1LH-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M1LH-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M4H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M4H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M4H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M4H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M4H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M4H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M5H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M5H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M5H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
| solenoid valve CPVSC1-M5H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
| solenoid valve CPVSC1-M5H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| solenoid valve CPVSC1-M5H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
| whisker valve FVS-3-1/8 Mechanically actuated valve, normally closed, with particularly low actuating forces, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. | |
| whisker valve FVSO-3-1/8 Mechanically actuated valve, normally open, with particularly low actuating force, suitable for sensing of dissimilar workpieces or workpieces not precisely in position, or for different actuation levels. | |
| Combination of filter regulating valve, branching module, air line lubricator, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi | |
| Combination of shut-off valve, filter regulating valve, distributor module, and air line lubricator Size: mini | |
| Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Compressed air filter, regulator, and compressed air regulator functions in a single unit Size: micro, mini, midi, maxi | |
| Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini | |
| Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer | |
| Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return... | |
| Non-return and flow control valve In-line installation | |
| Non-return and flow control valve With roller lever |
| << Prev | Next >> |