Festo Corporation Hand lever valve VHEF-HS-P53E-M-G14

Description
hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand lever valve - VHEF-HS-P53E-M-G14 - Festo Corporation
Islandia, NY, United States
Hand lever valve
VHEF-HS-P53E-M-G14
Hand lever valve VHEF-HS-P53E-M-G14
hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar

hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-HS-P53E-M-G14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-HS-P53E-M-G14-ND
Valves and Control 2171-VHEF-HS-P53E-M-G14-ND
HAND LEVER VALVE

HAND LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-HS-P53E-M-G14 2171-VHEF-HS-P53E-M-G14-ND
Product Name Hand lever valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 100764532 - Radwell International
Specs
Media Air
Actuation Pneumatic
View Details
Basic valve - CPE18-P1-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2OLS-2GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers