Festo Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| non-return valve VMPA14-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=350 l/min, Operating pressure=0,5 - 8 bar | |
| non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar | |
| regulator plate VMPA1-B8-R1-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 5 bar | |
| regulator plate VMPA1-B8-R1-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 8,5 bar | |
| regulator plate VMPA1-B8-R2-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R2-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA1-B8-R3-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R3-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA2-B8-R1C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R1C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| roller lever valve VMEF-K-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-K-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-K-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-K-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-KT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-KT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-KT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-KT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-R-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-RT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-RT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| roller lever valve VMEF-RT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| solenoid valve VOVC-BT-T32C-MH-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return | |
| solenoid valve VOVC-BT-T32C-MT-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return | |
| stem actuated valve V/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -... | |
| stem actuated valve VMEF-S-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-S-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SC-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar | |
| stem actuated valve VMEF-SC-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar | |
| stem actuated valve VMEF-SC-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar | |
| stem actuated valve VMEF-SC-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-SCZ-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-ST-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-ST-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-ST-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-ST-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-STC-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| stem actuated valve VMEF-STC-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar | |
| stem actuated valve VMEF-STC-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar | |
| stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-STCZ-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-STCZ-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VMEF-STCZ-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar | |
| stem actuated valve VOS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=141 - 161 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat... | |
| stem actuated valve VS-3-1/8 Piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 - 154 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat... | |
| stem actuated valve VS-4-1/8 Piloted, normally closed. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=140 - 147 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| CNOMO port and connection pattern, to ISO 15218 With or without manual override | |
| Conforms to ISO 15407-1 Pneumatic actuation Manifold assembly with mixed sizes possible | |
| Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for... | |
| Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| For high-pressure applications Directly actuated piston regulating valve Available in three variants: flanged valve, flanged valve with external pilot air supply, in-line valve | |
| For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range | |
| For valve manifold VTSA/VTSA-F Robust metal housing | |
| Linear characteristic curve for simple programming ATEX-certified Highly dynamic Piston spool with integrated sensor Electrical connection via M12x1 plug, 8-pin | |
| NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value... | |
| Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,... | |
| Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks | |
| Poppet valve Indirectly actuated Brass design In-line mounting | |
| Pressure regulating valve with additional sensor input Multi-sensor control (cascade control) Control characteristic adjustable via FCT (Festo Configuration Tool) software Integrated pressure sensor with separate output Pressure is maintained if... | |
| Redundantly constructed valve manifold, can be used for safe reversing of a hazardous movement Can be selected as a decentralized individual connection variant with electrical and pneumatic individual connection or... | |
| Through-holes in housing Polymer or aluminum design | |
| Very compact pneumatic valve for solutions with extremely compact assembly Suitable for applications in the electronics and light assembly industry In-line, semi in-line, and sub-base valve Manifold rail for 2... |
| << Prev | Next >> |