Festo Corporation Hand lever valve VHEF-HS-B52-G14

Description
hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand lever valve - VHEF-HS-B52-G14 - Festo Corporation
Islandia, NY, United States
Hand lever valve
VHEF-HS-B52-G14
Hand lever valve VHEF-HS-B52-G14
hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar

hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-HS-B52-G14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-HS-B52-G14-ND
Valves and Control 2171-VHEF-HS-B52-G14-ND
HAND LEVER VALVE

HAND LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-HS-B52-G14 2171-VHEF-HS-B52-G14-ND
Product Name Hand lever valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M3H-3GL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5L-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1BH-3GL-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Valves and Control - 2171-CJ-5/2-1/2-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 15.00 to 174.00 psi (10.56 to 122 m H2O)
Connection Description Threaded
View Details