Festo Corporation Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
toggle lever valve LOS-3-1/8 With idle return, piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet...
Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi
Constant pressure differential between the input and output Without secondary exhaust Piston regulating valve with through pressure supply Without pressure gauge Connections: thread/push-in connector on top or at the side...
Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow...
Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi
Setting values secured by locking the rotary knob With optional pressure gauge Size: mini
Through-holes in housing Polymer or aluminum design
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on...
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi

<< Prev Next >>