Festo Corporation Regulator plate VABF-S4-1-R2C2-C-10

Description
regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet
Description
regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator plate - VABF-S4-1-R2C2-C-10 - Festo Corporation
Islandia, NY, United States
Regulator plate
VABF-S4-1-R2C2-C-10
Regulator plate VABF-S4-1-R2C2-C-10
regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VABF-S4-1-R2C2-C-10
Product Name Regulator plate
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5J-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air preparation unit - FRC-M7-D-7-5M-MICRO-H-B - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Valves and Control - 2171-CAS-1/2-ND - DigiKey
Specs
Valve Type Sub-Base
Connection Description Threaded
View Details
Basic valve - CPE18-P1-5/3GS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers