Festo Corporation Hand lever valve VHEF-HS-B52-G18

Description
hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand lever valve - VHEF-HS-B52-G18 - Festo Corporation
Islandia, NY, United States
Hand lever valve
VHEF-HS-B52-G18
Hand lever valve VHEF-HS-B52-G18
hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-HS-B52-G18-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-HS-B52-G18-ND
Valves and Control 2171-VHEF-HS-B52-G18-ND
HAND LEVER VALVE

HAND LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-HS-B52-G18 2171-VHEF-HS-B52-G18-ND
Product Name Hand lever valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1CH-3OL-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3ES-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3ES-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-3OL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers