Festo Corporation Selector valve VHEF-EST-B32-G14

Description
selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector valve - VHEF-EST-B32-G14 - Festo Corporation
Islandia, NY, United States
Selector valve
VHEF-EST-B32-G14
Selector valve VHEF-EST-B32-G14
selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VHEF-EST-B32-G14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VHEF-EST-B32-G14-ND
Valves and Control 2171-VHEF-EST-B32-G14-ND
SELECTOR VALVE

SELECTOR VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VHEF-EST-B32-G14 2171-VHEF-EST-B32-G14-ND
Product Name Selector valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1CH-5JS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-3GLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3B-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPE18-M3H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers