Festo Corporation
Non return valve
VBNF-LBA-G14-Q8
Description
Minimal height
High flow rate
Can be rotated horizontally through 360° when mounted
Manually actuated exhaust possible
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Minimal height
High flow rate
Can be rotated horizontally through 360° when mounted
Manually actuated exhaust possible
Request a Quote
Email Supplier
Datasheet
Suppliers
Minimal height
High flow rate
Can be rotated horizontally through 360° when mounted
Manually actuated exhaust possible
- Minimal height
- High flow rate
- Can be rotated horizontally through 360° when mounted
- Manually actuated exhaust possible
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
VBNF-LBA-G14-Q8 |
2171-VBNF-LBA-G14-Q8-ND |
|
Product Name
|
Non return valve |
Valves and Control |
|
Media
|
Air; Compressed Air
|
|
|
Maximum Pressure
|
2.90 to 145.04 psi (2.04 to 102 m H2O)
|
2.90 to 145.00 psi (2.04 to 102 m H2O)
|
|
Media Temperature
|
140 to 14 F (60 to -10 C)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Gate; Solenoid
Primary Material
Aluminum; Brass / Bronze; Steel
Media
Air; Compressed Air
View Details
2 suppliers
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers